Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.70
|
6,070
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.22
|
2,772
in stock
|
Buy Now |
![]() |
Farnell
from US$0.65
|
2,772
in stock
|
Buy Now |
![]() |
element14
from US$0.63
|
2,737
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.51
|
2,036
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.63
|
1,735
in stock
|
Buy Now |
![]() |
TME
from US$0.62
|
1,030
in stock
|
Buy Now |
Buy Now |
Chip Configuration | - |
---|---|
Bus Frequency | 60MHz |
IC Interface Type | SDI |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 24Pins |
No. of I/O's | 12I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | WQFN |
Frequency | 60MHz |
Logic Case Style | QFN |
Logic Type | Multiplexer / Demultiplexer Bus Switch |
No. of Inputs | 6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
SDIO Expander, Voltage Translation WQFN | RS |
Sdio Expander W/Volt Translator, Wqfn-24 | Newark Electronics |
SDIO EXPANDER W/VOLT TRANSLATOR, WQFN-24 | Farnell |
IC: interface | TME |
Where can I find additional details, specifications and documents for a TXS02612RTWR?
Additional datasheets, footprints and schematics for TXS02612RTWR are listed on our Part Details page. You can also find images and similar parts to TXS02612RTWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS02612RTWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS02612RTWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS02612RTWR fall under?
The TXS02612RTWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to TXS02612RTWR when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS02612RTWR you can contact the distributor directly for product support, shipping queries etc.
Is the TXS02612RTWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS02612RTWR have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for TXS02612RTWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS02612RTWR often in real-time on the comparison pages.
What if I can't find stock of TXS02612RTWR?
You can fill out our help required form which you can use to request a quote for TXS02612RTWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.