TXS0206YFPR . Semiconductors - ICs by Texas Instruments

VOLT TRANSLATION TRANSCEIVER DSBGA-20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
59,141 units
Buy Now
Logo for Texas Instruments Texas Instruments
13,835 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Type Voltage Level Translator
Logic Case Style DSBGA
No. of Pins 20Pins
Supply Voltage Min 1.1V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

MMC, SD Card, MemoryStick Voltage-Translation Transceiver With ESD Protection and EMI Filtering | Texas Instruments
VOLT TRANSLATION TRANSCEIVER, DSBGA-20 | Newark Electronics
IC TRNSLTR BIDIRECTIONAL 20DSBGA | Digi-Key Electronics

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TXS0206YFPR .?

Additional datasheets, footprints and schematics for TXS0206YFPR . are listed on our Part Details page. You can also find images and similar parts to TXS0206YFPR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TXS0206YFPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0206YFPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TXS0206YFPR . fall under?

The TXS0206YFPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to TXS0206YFPR . when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0206YFPR . you can contact the distributor directly for product support, shipping queries etc.

Is the TXS0206YFPR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TXS0206YFPR . have stock available?

Authorised distributors including Digi-Key Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for TXS0206YFPR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TXS0206YFPR . often in real-time on the comparison pages.

What if I can't find stock of TXS0206YFPR .?

You can fill out our help required form which you can use to request a quote for TXS0206YFPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay