Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Interface |
---|---|
Application Sub Type | Transceiver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TXS0206A |
Product Range | - |
Kit Contents | Eval Board TXS0206A |
SVHC | No SVHC (27-Jun-2018) |
Features | 3ns Delay Breakout Board Style Voltage Translation Transceiver for Memory Card Interfaces |
Where can I find additional details, specifications and documents for a TXS0206AEVM?
Additional datasheets, footprints and schematics for TXS0206AEVM are listed on our Part Details page. You can also find images and similar parts to TXS0206AEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0206AEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0206AEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0206AEVM fall under?
The TXS0206AEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TXS0206AEVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0206AEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0206AEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0206AEVM have stock available?
There is no stock from authorised distributors for TXS0206AEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0206AEVM often in real-time on the comparison pages.
What if I can't find stock of TXS0206AEVM?
You can fill out our help required form which you can use to request a quote for TXS0206AEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.