Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Interface Type | - |
---|---|
Interface Applications | MMC SD Card MemoryStick Voltage-Translation with ESD Protection EMI Filtering & 2.9 V LDO |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.6V |
Interface Case Style | WCSP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Brief Features | Comprised of a LDO Regulator IEC Level ESD Protection and EMI Filtering Circuitry |
IC Function | Voltage-Translation Transceiver & LDO Regulator with ESD Protection & EMI Filtering |
IC Package Type | DSBGA |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.1V to 3.6V |
Where can I find additional details, specifications and documents for a TXS0206-29YFPR?
Additional datasheets, footprints and schematics for TXS0206-29YFPR are listed on our Part Details page. You can also find images and similar parts to TXS0206-29YFPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0206-29YFPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0206-29YFPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0206-29YFPR fall under?
The TXS0206-29YFPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TXS0206-29YFPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0206-29YFPR you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0206-29YFPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0206-29YFPR have stock available?
There is no stock from authorised distributors for TXS0206-29YFPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0206-29YFPR often in real-time on the comparison pages.
What if I can't find stock of TXS0206-29YFPR?
You can fill out our help required form which you can use to request a quote for TXS0206-29YFPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.