Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 4.6ns |
No. of Pins | 14Pins |
Logic Case Style | VQFN |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
VOLT LEVEL TRANSLATOR, 4BIT, VQFN-14 | element14 |
IC: digital | TME |
Volt Level Translator, 4Bit, Vqfn-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TXS0104ERGYR .?
Additional datasheets, footprints and schematics for TXS0104ERGYR . are listed on our Part Details page. You can also find images and similar parts to TXS0104ERGYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0104ERGYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0104ERGYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0104ERGYR . fall under?
The TXS0104ERGYR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0104ERGYR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0104ERGYR . you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0104ERGYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0104ERGYR . have stock available?
Authorised distributors including element14, Farnell, TME and Newark Electronics have stock available or on a lead time for TXS0104ERGYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0104ERGYR . often in real-time on the comparison pages.
What if I can't find stock of TXS0104ERGYR .?
You can fill out our help required form which you can use to request a quote for TXS0104ERGYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.