Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.90
|
42
in stock
|
Buy Now | |
Distrelec
from US$69.98
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$59.91
|
6
in stock
|
Buy Now | |
element14
from US$82.31
|
6
in stock
|
Buy Now | |
Farnell
from US$63.45
|
6
in stock
|
Buy Now | |
Conrad
from US$87.39
|
1
in stock
|
Buy Now | |
TRC Electronics
from US$73.08
|
1
in stock
|
Buy Now | |
RS Americas
from US$79.46
|
-
|
Buy Now | |
Buerklin
from US$61.28
|
-
|
Buy Now | |
Sager
from US$62.83
|
-
|
Buy Now |
100W, 37.6mm | |
Input Voltage | 90-264VDC |
Output Voltage | 12 |
Output Current | 8500mA |
Efficiency | 87% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 129mm |
Width | 98.3mm |
Weight | 455gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply Switch Mode 12V 8.5A 102W | RS |
Traco Power DC Power Supply, 100W, 12V, 8.5A | Distrelec |
Power Supply, Ac-Dc, 12V, 8.5A | Newark Electronics |
POWER SUPPLY, AC-DC, 12V, 8.5A | element14 |
Compact metal casing with screw terminal block | Conrad |
12Vdc Power Supply | TRC Electronics |
Power Supply | RS Americas |
Stromversorgung, 12 VDC, 8.5 A, 102 W, TXM 100-112 | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXM 100-112?
Additional datasheets, footprints and schematics for TXM 100-112 are listed on our Part Details page. You can also find images and similar parts to TXM 100-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXM 100-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXM 100-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXM 100-112 fall under?
The TXM 100-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXM 100-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXM 100-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TXM 100-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXM 100-112 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TXM 100-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXM 100-112 often in real-time on the comparison pages.
What if I can't find stock of TXM 100-112?
You can fill out our help required form which you can use to request a quote for TXM 100-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.