Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.61
|
357
in stock
|
Buy Now | |
Newark Electronics
from US$21.66
|
462
in stock
|
Buy Now | |
element14
from US$30.46
|
462
in stock
|
Buy Now | |
Farnell
from US$21.31
|
462
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.17
|
10
in stock
|
Buy Now | |
Conrad
from US$32.75
|
4
in stock
|
Buy Now | |
RS Americas
from US$27.84
|
-
|
Buy Now | |
TRC Electronics
from US$26.40
|
-
|
Buy Now | |
Buerklin
from US$22.23
|
-
|
Buy Now | |
Distrelec
from US$25.43
|
-
|
Buy Now | |
Sager
from US$22.68
|
-
|
Buy Now |
25W, 28.8mm | |
Input Voltage | 90-264VDC |
Output Voltage | 12 |
Output Current | 2100mA |
Efficiency | 82% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 79mm |
Width | 51mm |
Weight | 180gg |
country of origin | CN |
ESD Sensitive | No |
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 12 V, 2.1 A Rohs Compliant: Yes |Traco Power TXM 025-112 | Newark Electronics |
POWER SUPPLY, AC/DC, 25W, 12V, 2.1A | element14 |
Power Supply,Switch Mode,12V,2.1A,25.2W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
The TRACOPOWER TXM series is a family of encased power supplies designed for a wide range of cost critical applications. With a low profile metal case and screw terminal block connection, they are easy to install in any equipment. There are 40 models with single output voltages from 3.3 VDC to 48 VDC in 9 power ranges from 15 W to 320 W. These power supplies have universal input and comply with European EMC standards and the Low Voltage Directive (LVD). | Conrad |
Power Supply | RS Americas |
12Vdc Power Supply | TRC Electronics |
Stromversorgung, 12 VDC, 2.1 A, 25 W, TXM 025-112 | Buerklin |
Traco Power DC Power Supply, 25W, 12V, 2.1A | Distrelec |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXM 025-112?
Additional datasheets, footprints and schematics for TXM 025-112 are listed on our Part Details page. You can also find images and similar parts to TXM 025-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXM 025-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXM 025-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXM 025-112 fall under?
The TXM 025-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXM 025-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXM 025-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TXM 025-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXM 025-112 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TXM 025-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXM 025-112 often in real-time on the comparison pages.
What if I can't find stock of TXM 025-112?
You can fill out our help required form which you can use to request a quote for TXM 025-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.