TXL 150-24S AC/DC Power Supply by Traco Power

150 Watt AC/DC, industrial, 85-264 VAC input, 3000 VAC isolation, metal enclosure, chassis mount

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.63

Distributor Stock
Logo for Farnell
Farnell
from US$79.63
No stock
Buy Now
Logo for element14
element14
from US$93.61
-
Buy Now

Specifications

151W, 50mm
Input Voltage 85-264VDC
Output Voltage 24
Output Current 6300mA
Efficiency 85%
Package Style Chassis Mount, Enclosed Metal Case, Aluminium
Length 198mm
Width 99mm
Weight 840gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

POWER SUPPLY, 24V, 150W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TXL 150-24S?

Additional datasheets, footprints and schematics for TXL 150-24S are listed on our Part Details page. You can also find images and similar parts to TXL 150-24S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TXL 150-24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 150-24S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TXL 150-24S fall under?

The TXL 150-24S is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TXL 150-24S when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 150-24S you can contact the distributor directly for product support, shipping queries etc.

Is the TXL 150-24S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TXL 150-24S have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TXL 150-24S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TXL 150-24S often in real-time on the comparison pages.

What if I can't find stock of TXL 150-24S?

You can fill out our help required form which you can use to request a quote for TXL 150-24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay