Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
230W, 45mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 9600mA |
Efficiency | 85% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 198mm |
Width | 99mm |
Weight | 880gg |
country of origin | TW |
ESD Sensitive | No |
POWER SUPPLY, AC-DC, MEDICAL, 24V, 9.6A | Farnell |
Power Supply, Ac-Dc, Medical, 24V, 9.6A | Newark Electronics |
Where can I find additional details, specifications and documents for a TXL 230-24S?
Additional datasheets, footprints and schematics for TXL 230-24S are listed on our Part Details page. You can also find images and similar parts to TXL 230-24S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 230-24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 230-24S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 230-24S fall under?
The TXL 230-24S is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXL 230-24S when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 230-24S you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 230-24S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 230-24S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TXL 230-24S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 230-24S often in real-time on the comparison pages.
What if I can't find stock of TXL 230-24S?
You can fill out our help required form which you can use to request a quote for TXL 230-24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.