Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.17
|
No stock
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 220W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 18.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE UL |
Approval Category | cUL/UL (E188913) |
External Depth | 45mm |
External Length / Height | 198mm |
External Width | 99mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Line Regulation | 0.5% |
Load Regulation | 1% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Output Current Max | 18.4A |
Output Ripple and Noise Voltage pk-pk | < |
Power Supply Type | Switch Mode |
Supply Voltage Typ | 110V AC 230V AC |
PSU, ENCLOSED, 220W, 12V | Farnell |
Where can I find additional details, specifications and documents for a TXL 220-12S?
Additional datasheets, footprints and schematics for TXL 220-12S are listed on our Part Details page. You can also find images and similar parts to TXL 220-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 220-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 220-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 220-12S fall under?
The TXL 220-12S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TXL 220-12S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 220-12S you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 220-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 220-12S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TXL 220-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 220-12S often in real-time on the comparison pages.
What if I can't find stock of TXL 220-12S?
You can fill out our help required form which you can use to request a quote for TXL 220-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.