Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.65
50W, 95mm | |
Input Voltage | 85-264VDC |
Output Voltage | 3.3 |
Output Current | 15000mA |
Efficiency | 74% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 159mm |
Width | 38mm |
Weight | 600gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC Power Supply, 50W, 3.3V, 15A | Distrelec |
Power supply: switched-mode | Transfer Multisort Elektronik |
Ac/Dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 60 W, 3.3 V, 15 A Rohs Compliant: Yes |Traco Power TXL 060-3.3S | Newark Electronics |
PSU, ENCLOSED, 60W, 3.3V | element14 |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXL 060-3.3S?
Additional datasheets, footprints and schematics for TXL 060-3.3S are listed on our Part Details page. You can also find images and similar parts to TXL 060-3.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 060-3.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 060-3.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 060-3.3S fall under?
The TXL 060-3.3S is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXL 060-3.3S when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 060-3.3S you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 060-3.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 060-3.3S have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Sager have stock available or on a lead time for TXL 060-3.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 060-3.3S often in real-time on the comparison pages.
What if I can't find stock of TXL 060-3.3S?
You can fill out our help required form which you can use to request a quote for TXL 060-3.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.