TXL 035-3.3S AC/DC Power Supply by Traco Power

35 Watt AC/DC, industrial, 85-264 VAC input, 3000 VAC isolation, metal enclosure, chassis mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.76

Distributor Stock
Logo for RS
RS
from US$45.81
9
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$48.90
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$42.69
-
Buy Now
Logo for element14
element14
from US$49.84
-
Buy Now
Logo for Buerklin
Buerklin
from US$42.74
-
Buy Now
Logo for Sager
Sager
from US$38.65
-
Buy Now
Logo for Farnell
Farnell
from US$37.76
-
Buy Now

Specifications

30W, 82mm
Input Voltage 88-264VDC
Output Voltage 3.3
Output Current 9000mA
Efficiency 74%
Package Style Chassis Mount, Enclosed Metal Case
Length 99mm
Width 35mm
Weight 340gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Traco Power DC Power Supply, 30W, 3.3V, 9A | Distrelec
TXL universal input SMPSU,3.3V 35W | RS
Product Type: Ac/Dc | Newark Electronics
Power Supply | RS Americas
AC/DC, 3.3V, 9A | element14
Schaltnetzteil, 3,3 VDC, 9 A, 30 W, TXL 035-3.3S | Buerklin
Switching Power Supplies | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TXL 035-3.3S?

Additional datasheets, footprints and schematics for TXL 035-3.3S are listed on our Part Details page. You can also find images and similar parts to TXL 035-3.3S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TXL 035-3.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 035-3.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TXL 035-3.3S fall under?

The TXL 035-3.3S is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TXL 035-3.3S when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 035-3.3S you can contact the distributor directly for product support, shipping queries etc.

Is the TXL 035-3.3S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TXL 035-3.3S have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TXL 035-3.3S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TXL 035-3.3S often in real-time on the comparison pages.

What if I can't find stock of TXL 035-3.3S?

You can fill out our help required form which you can use to request a quote for TXL 035-3.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay