Prices starting from US$46.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$54.91 |
103
|
Buy Now | |
Farnell | US$47.47 |
441
|
Buy Now | |
Newark Electronics | US$49.52 |
324
|
Buy Now | |
element14 | US$62.87 |
324
|
Buy Now | |
Distrelec | US$60.12 |
16
|
Buy Now | |
Sager | US$46.68 |
15
|
Buy Now | |
RS Americas | US$55.36 |
14
|
Buy Now | |
Transfer Multisort Elektronik | US$60.39 |
12
|
Buy Now | |
Buerklin | US$52.60 |
-
|
Buy Now |
35W, 82mm | |
Input Voltage | 88-264VDC |
Output Voltage | ±15 |
Output Current | 2400/1500mA |
Efficiency | 84% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 99mm |
Width | 35mm |
Weight | 350gg |
country of origin | TW |
ESD Sensitive | No |
POWER SUPPLY, ENCL, +/-15V, 2.4A/1.5A | Farnell |
Ac/Dc Enclosed Power Supply, Compact, Adjustable, Fixed, 15V, 2.4A, -15V, 1.5A Rohs Compliant: Yes |Traco Power TXL 035-1515D | Newark Electronics |
TXL series univ input SMPSU,+/-15V 35W | RS |
Traco Power DC Power Supply, 36W, 15V, 2.4A | Distrelec |
Switching Power Supplies | Sager |
Power Supply, AC-DC,35W,2 Output, Embedded Switch Mode (SMPS),+/-15Vdc,1.5 A,2.4 A | TRACO Power TXL 035-1515D | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
Schaltnetzteil, ±15 VDC, 2.4 A, 35 W, TXL 035-1515D | Buerklin |
Where can I find additional details, specifications and documents for a TXL 035-1515D?
Additional datasheets, footprints and schematics for TXL 035-1515D are listed on our Part Details page. You can also find images and similar parts to TXL 035-1515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 035-1515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 035-1515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 035-1515D fall under?
The TXL 035-1515D is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXL 035-1515D when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 035-1515D you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 035-1515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 035-1515D have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Distrelec have stock available or on a lead time for TXL 035-1515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 035-1515D often in real-time on the comparison pages.
What if I can't find stock of TXL 035-1515D?
You can fill out our help required form which you can use to request a quote for TXL 035-1515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.