Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$31.56
|
209
in stock
|
Buy Now | |
element14
from US$36.41
|
209
in stock
|
Buy Now | |
Farnell
from US$30.32
|
209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.18
|
28
in stock
|
Buy Now | |
Conrad
from US$49.02
|
13
in stock
|
Buy Now | |
Distrelec
from US$37.76
|
4
in stock
|
Buy Now | |
Buerklin
from US$33.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$37.62
|
-
|
Buy Now | |
Sager
from US$26.19
|
-
|
Buy Now |
25W, 51mm | |
Input Voltage | 88-264VDC |
Output Voltage | 5 |
Output Current | 5000mA |
Efficiency | 79% |
Package Style | Chassis Mount, Enclosed Metal Case, Stainless Steel (Cover) |
Length | 79mm |
Width | 28.5mm |
Weight | 180gg |
country of origin | TW |
ESD Sensitive | No |
Ac/Dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant: Yes |Traco Power TXL 025-05S | Newark Electronics |
POWER SUPPLY, 5V, 25W | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
TracoPower TXL 025-05S | Conrad |
Traco Power DC Power Supply, 25W, 5V, 5A | Distrelec |
Schaltnetzteil, 5 VDC, 5 A, 25 W, TXL 025-05S | Buerklin |
TXL universal input SMPSU,5V 25W | RS |
Power Supply | RS Americas |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXL 025-05S?
Additional datasheets, footprints and schematics for TXL 025-05S are listed on our Part Details page. You can also find images and similar parts to TXL 025-05S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 025-05S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 025-05S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 025-05S fall under?
The TXL 025-05S is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXL 025-05S when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 025-05S you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 025-05S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 025-05S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for TXL 025-05S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 025-05S often in real-time on the comparison pages.
What if I can't find stock of TXL 025-05S?
You can fill out our help required form which you can use to request a quote for TXL 025-05S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.