Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.45
|
No stock
|
Buy Now |
10W, 51mm | |
Input Voltage | 85-264VDC |
Output Voltage | 3.3 |
Output Current | 3000mA |
Efficiency | 74% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 62mm |
Width | 28mm |
Weight | 130gg |
country of origin | TW |
ESD Sensitive | No |
PSU, AC/DC, 3A, 15W, METAL | Farnell |
Where can I find additional details, specifications and documents for a TXL 015-3.3S?
Additional datasheets, footprints and schematics for TXL 015-3.3S are listed on our Part Details page. You can also find images and similar parts to TXL 015-3.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 015-3.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 015-3.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 015-3.3S fall under?
The TXL 015-3.3S is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXL 015-3.3S when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 015-3.3S you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 015-3.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 015-3.3S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TXL 015-3.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 015-3.3S often in real-time on the comparison pages.
What if I can't find stock of TXL 015-3.3S?
You can fill out our help required form which you can use to request a quote for TXL 015-3.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.