Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$340.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$340.21
|
No stock
|
Buy Now |
600W, 44mm | |
Input Voltage | 90-264VDC |
Output Voltage | 54 |
Output Current | 11100mA |
Efficiency | 93% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 222mm |
Width | 105mm |
Weight | 1030gg |
country of origin | TW |
ESD Sensitive | No |
POWER SUPPLY, AC-DC, 54V, 11.1A | Farnell |
Where can I find additional details, specifications and documents for a TXH 600-154?
Additional datasheets, footprints and schematics for TXH 600-154 are listed on our Part Details page. You can also find images and similar parts to TXH 600-154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXH 600-154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXH 600-154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXH 600-154 fall under?
The TXH 600-154 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXH 600-154 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXH 600-154 you can contact the distributor directly for product support, shipping queries etc.
Is the TXH 600-154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXH 600-154 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TXH 600-154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXH 600-154 often in real-time on the comparison pages.
What if I can't find stock of TXH 600-154?
You can fill out our help required form which you can use to request a quote for TXH 600-154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.