Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.58
|
38
in stock
|
Buy Now | |
Distrelec
from US$98.71
|
15
in stock
|
Buy Now | |
Conrad
from US$128.43
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$80.58
|
-
|
Buy Now | |
RS Americas
from US$85.61
|
-
|
Buy Now | |
TRC Electronics
from US$91.33
|
-
|
Buy Now | |
Buerklin
from US$87.98
|
-
|
Buy Now | |
Sager
from US$77.84
|
-
|
Buy Now | |
Farnell
from US$71.72
|
-
|
Buy Now |
120W, 38mm | |
Input Voltage | 90-264VDC |
Output Voltage | 48 |
Output Current | 2500mA |
Efficiency | 93% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 136mm |
Width | 82mm |
Weight | 382gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Switch Mode,48V,2.5A,120W | RS |
Traco Power DC Power Supply, 120W, 48V, 2.5A | Distrelec |
Compact metal casing with screw terminals | Conrad |
Power Supply, Enclosed, 48V, 2.5A, 120W | Newark Electronics |
Power Supply, AC-DC, 120W,1 ,Embedded Switch Mode (SMPS),48V dc,2.5A | TRACO Power TXH 120-148 | RS Americas |
48Vdc Power Supply Universal Input 90~264Vac Screw Terminal Block | TRC Electronics |
Schaltnetzteil, 48 VDC, 2.5 A, 120 W, TXH 120-148 | Buerklin |
Switching Power Supplies | Sager |
POWER SUPPLY, AC-DC, 1 OUTPUT, 120W | Farnell |
Where can I find additional details, specifications and documents for a TXH 120-148?
Additional datasheets, footprints and schematics for TXH 120-148 are listed on our Part Details page. You can also find images and similar parts to TXH 120-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXH 120-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXH 120-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXH 120-148 fall under?
The TXH 120-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXH 120-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXH 120-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TXH 120-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXH 120-148 have stock available?
Authorised distributors including RS, Distrelec, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for TXH 120-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXH 120-148 often in real-time on the comparison pages.
What if I can't find stock of TXH 120-148?
You can fill out our help required form which you can use to request a quote for TXH 120-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.