Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.97
|
77
in stock
|
Buy Now | |
Distrelec
from US$98.78
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$82.20
|
11
in stock
|
Buy Now | |
element14
from US$93.14
|
11
in stock
|
Buy Now | |
Farnell
from US$76.88
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$94.07
|
5
in stock
|
Buy Now | |
Conrad
from US$128.51
|
2
in stock
|
Buy Now | |
RS Americas
from US$93.22
|
-
|
Buy Now | |
TRC Electronics
from US$91.33
|
-
|
Buy Now | |
Buerklin
from US$88.04
|
-
|
Buy Now | |
Sager
from US$77.84
|
-
|
Buy Now |
120W, 38mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 5000mA |
Efficiency | 93% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 136mm |
Width | 82mm |
Weight | 382gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Switch Mode,24V,5A,120W | RS |
Traco Power DC Power Supply, 120W, 24V, 5A | Distrelec |
Ac/Dc Enclosed Power Supply, Compact, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant: Yes |Traco Power TXH 120-124 | Newark Electronics |
POWER SUPPLY, AC-DC, 1 OUTPUT, 120W | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
Highly efficient built-in power supply with wide-range input. The output voltage is set permanently. This prevents a possible change in the voltage through mechanical adjustment elements. | Conrad |
AC-DC Power Supply, 120W, Embedded Switch Mode, 24VDC, 5A, TXH 120 Series | TRACO Power TXH 120-124 | RS Americas |
24Vdc Power Supply Universal Input 90~264Vac Screw Terminal Block | TRC Electronics |
Schaltnetzteil, 24 VDC, 5 A, 120 W, TXH 120-124 | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXH 120-124?
Additional datasheets, footprints and schematics for TXH 120-124 are listed on our Part Details page. You can also find images and similar parts to TXH 120-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXH 120-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXH 120-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXH 120-124 fall under?
The TXH 120-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXH 120-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXH 120-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TXH 120-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXH 120-124 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TXH 120-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXH 120-124 often in real-time on the comparison pages.
What if I can't find stock of TXH 120-124?
You can fill out our help required form which you can use to request a quote for TXH 120-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.