Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.57
|
No stock
|
Buy Now | |
Distrelec
from US$56.28
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$46.67
|
-
|
Buy Now | |
RS Americas
from US$48.62
|
-
|
Buy Now | |
TRC Electronics
from US$51.92
|
-
|
Buy Now | |
Buerklin
from US$49.72
|
-
|
Buy Now | |
Sager
from US$44.26
|
-
|
Buy Now | |
Farnell
from US$51.10
|
-
|
Buy Now |
60W, 38mm | |
Input Voltage | 90-264VDC |
Output Voltage | 48 |
Output Current | 1250mA |
Efficiency | 88% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 80mm |
Width | 59.7mm |
Weight | 220gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC Power Supply, 60W, 48V, 1.25A | Distrelec |
Power Supply Switch Mode 48V 60W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
48Vdc Power Supply Enclosed, Screw Terminal Block | TRC Electronics |
Schaltnetzteil, 48 VDC, 1.25 A, 60 W, TXH 060-148 | Buerklin |
Switching Power Supplies | Sager |
POWER SUPPLY, AC-DC, 48V, 1.25A | Farnell |
Where can I find additional details, specifications and documents for a TXH 060-148?
Additional datasheets, footprints and schematics for TXH 060-148 are listed on our Part Details page. You can also find images and similar parts to TXH 060-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXH 060-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXH 060-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXH 060-148 fall under?
The TXH 060-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXH 060-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXH 060-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TXH 060-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXH 060-148 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TXH 060-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXH 060-148 often in real-time on the comparison pages.
What if I can't find stock of TXH 060-148?
You can fill out our help required form which you can use to request a quote for TXH 060-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.