Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.00
|
19
in stock
|
Buy Now | |
Distrelec
from US$56.39
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$47.61
|
2
in stock
|
Buy Now | |
element14
from US$58.72
|
2
in stock
|
Buy Now | |
Conrad
from US$74.60
|
2
in stock
|
Buy Now | |
Farnell
from US$43.33
|
2
in stock
|
Buy Now | |
RS Americas
from US$48.62
|
-
|
Buy Now | |
TRC Electronics
from US$51.92
|
-
|
Buy Now | |
Buerklin
from US$49.81
|
-
|
Buy Now | |
Sager
from US$44.26
|
-
|
Buy Now |
60W, 38mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 2500mA |
Efficiency | 88% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 80mm |
Width | 59.7mm |
Weight | 220gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Switch Mode 24V 60W | RS |
Traco Power DC Power Supply, 60W, 24V, 2.5A | Distrelec |
Power Supply, Ac-Dc, 24V, 2.5A Rohs Compliant: Yes |Traco Power TXH 060-124 | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 2.5A | element14 |
Compact metal casing with screw terminals | Conrad |
Power Supply | RS Americas |
24Vdc Power Supply Enclosed, Screw Terminal Block | TRC Electronics |
Schaltnetzteil, 24 VDC, 2.5 A, 60 W, TXH 060-124 | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXH 060-124?
Additional datasheets, footprints and schematics for TXH 060-124 are listed on our Part Details page. You can also find images and similar parts to TXH 060-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXH 060-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXH 060-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXH 060-124 fall under?
The TXH 060-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXH 060-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXH 060-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TXH 060-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXH 060-124 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Conrad have stock available or on a lead time for TXH 060-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXH 060-124 often in real-time on the comparison pages.
What if I can't find stock of TXH 060-124?
You can fill out our help required form which you can use to request a quote for TXH 060-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.