Status: | Active |
---|---|
Series: | TXDVxx12 |
RoHS: | Compliant |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
3,125
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
3,125
in stock
|
Buy Now | |
element14
from US$1.79
|
3,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.07
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
2,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now |
On-state current (IT(RMS)): 12 A |
Max. blocking voltage (VDRM/VRRM): 1200 V |
Gate current (IGT): 100 mA |
Commutation @ 10 V/μs: up to 42.5 A/ms |
Noise immunity: 2 kV/μs |
Insulated package: 2,500 V rms (UL recognized: E81734). |
2,500 V rms (UL recognized: E81734). |
Product Specifications |
---|
DS7042 12 A high voltage Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Flyers |
---|
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
T2550-12 Snubberlessâ„¢ Triacs: 25 A, 1200 V SMD/Insulated Triacs for compact AC motor drive |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 12A, 1.2Kv, To-220Ab-3 | Newark Electronics |
TRIAC, 12A, 1.2KV, TO-220AB-3 | element14 |
Triac | Transfer Multisort Elektronik |
TRIAC 1.95V 1200V 0.01mA 3-Pin TO-220AB Tube | Avnet Silica |
Thyristor TRIAC 1.2KV 170A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a TXDV1212RG?
Additional datasheets, footprints and schematics for TXDV1212RG are listed on our Part Details page. You can also find images and similar parts to TXDV1212RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXDV1212RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXDV1212RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXDV1212RG fall under?
The TXDV1212RG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to TXDV1212RG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXDV1212RG you can contact the distributor directly for product support, shipping queries etc.
Is the TXDV1212RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TXDV1212RG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for TXDV1212RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXDV1212RG often in real-time on the comparison pages.
What if I can't find stock of TXDV1212RG?
You can fill out our help required form which you can use to request a quote for TXDV1212RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.