Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
No stock
|
Buy Now | |
RS
from US$3.93
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$3.63
|
-
|
Buy Now | |
element14
from US$3.90
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Contact Type | Standard type |
Operating Function | Single side stable type |
Rated Operating Power | 200mW |
Coil Voltage | 5V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2 A 30 V DC |
Max. Switching Current | 2 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 3,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 6,000 V (1.2 x 50µs) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Signal-Relay, 2-Form-C, Single side stab | RS |
Signal Relay, Dpdt, 5Vdc, 2A, Through Hole | Newark Electronics |
Relay Signal DPDT 5VDC PC Pin Through Hole Tube | Avnet America |
RELAY GENERAL PURPOSE DPDT 2A 5V | Panasonic Electronic Components TXD2-5V | RS Americas |
SIGNAL RELAY, DPDT, 5VDC, 2A, THT | element14 |
SIGNAL RELAY 5V 1A 2CO THT | TTI Europe |
Signal Relay, 5 VDC, 2 APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TXD2-5V?
Additional datasheets, footprints and schematics for TXD2-5V are listed on our Part Details page. You can also find images and similar parts to TXD2-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXD2-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXD2-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXD2-5V fall under?
The TXD2-5V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX-D Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TXD2-5V when available in the TX-D Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXD2-5V you can contact the distributor directly for product support, shipping queries etc.
Is the TXD2-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXD2-5V have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TXD2-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXD2-5V often in real-time on the comparison pages.
What if I can't find stock of TXD2-5V?
You can fill out our help required form which you can use to request a quote for TXD2-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.