Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 3.7ns |
No. of Pins | 16Pins |
Logic Case Style | UQFN |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 900mV |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range | Texas Instruments |
Volt Level Translator, 4Bit, Uqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TXB0304RSVR?
Additional datasheets, footprints and schematics for TXB0304RSVR are listed on our Part Details page. You can also find images and similar parts to TXB0304RSVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0304RSVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0304RSVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0304RSVR fall under?
The TXB0304RSVR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0304RSVR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0304RSVR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0304RSVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0304RSVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TXB0304RSVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0304RSVR often in real-time on the comparison pages.
What if I can't find stock of TXB0304RSVR?
You can fill out our help required form which you can use to request a quote for TXB0304RSVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.