No. of Inputs | 8 |
---|---|
Output Current | 20µA |
Propagation Delay | 4ns |
No. of Pins | 20Pins |
Logic Case Style | QFN |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 100Mbps |
Fall Time tf | 0.8ns |
Logic IC Base Number | 0108 |
Logic IC Function | 8bit Bidirectional Voltage Level Translator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 0.8ns |
Supply Current | 10µA |
Supply Voltage Range | 1.2V to 3.6V 1.65V to 5.5V |
Termination Type | Surface Mount Device |
TRANSLATOR, VOLTAGE, 8BIT, 20VQFN | element14 |
Translator, Voltage, 8Bit, 20Vqfn | Newark Electronics |
8-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15-kV ESD Protect | Texas Instruments |
Where can I find additional details, specifications and documents for a TXB0108RGYR?
Additional datasheets, footprints and schematics for TXB0108RGYR are listed on our Part Details page. You can also find images and similar parts to TXB0108RGYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0108RGYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0108RGYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0108RGYR fall under?
The TXB0108RGYR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0108RGYR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0108RGYR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0108RGYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0108RGYR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TXB0108RGYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0108RGYR often in real-time on the comparison pages.
What if I can't find stock of TXB0108RGYR?
You can fill out our help required form which you can use to request a quote for TXB0108RGYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.