TXB0104YZTR . Part Information
Details for TXB0104YZTR . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers

Buy TXB0104YZTR Directly from Texas Instruments (33372 in stock) at $0.3020
Part Downloads

Part Specifications
Logic Family / Base Number | - |
Logic Device Type | Voltage Level Translator |
Logic Case Style | DSBGA |
No. of Pins | 12Pins |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLT LEVEL TRANSLATOR, 4BIT, DSBGA-12; Logic Family / Base Number:-; Logic Device Type:Voltage Level Translator; Logic Case Style:DSBGA; No. of Pins:12Pins; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic RoHS Compliant: Yes | Newark Electronics
- 4-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15 kV ESD Protect | Texas Instruments
Viewing Distributors for TXB0104YZTR .
Loading...
Loading Results for TXB0104YZTR .