TXB0104D . Part Information
Details for TXB0104D . by Texas Instruments
Semiconductors - ICs>Logic>Level Shifters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3500 |
10 | 1.1200 |
50 | 1.0100 |
100 | 0.8340 |
250 | 0.8170 |
Stock Information
Details
Part Specifications
No. of Inputs | 4 |
Output Current | 20µA |
Propagation Delay | 4ns |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 100Mbps |
Fall Time tf | 0.7ns |
Logic IC Base Number | 0104 |
Logic IC Function | Bidirectional Voltage-Level Translator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 0.7ns |
Supply Current | 5µA |
Supply Voltage Range | 1.2V to 3.6V 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, SM, LOGIC, TRANSLATOR; No. of Inputs:4; Output Current:20µA; Propagation Delay:4ns; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TXB0104D .?
Additional datasheets, footprints and schematics for TXB0104D . are listed in our Part Details tab. You can also find the TXB0104D . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0104D . in the Pricing & Inventory tab next to part details. You can view TXB0104D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0104D . fall under?
The TXB0104D . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0104D . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0104D . you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0104D . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TXB0104D . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TXB0104D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0104D . often in real-time on the comparison pages.
What if I can't find stock of TXB0104D .?
You can fill out our help required form which you can use to request a quote for TXB0104D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.