TXB0101DCKR . Part Information
Details for TXB0101DCKR . by Texas Instruments
Semiconductors - ICs > Logic > Level Shifters

Buy TXB0101DCKR Directly from Texas Instruments (81204 in stock) at $0.1400
Part Downloads

Part Specifications
No. of Inputs | 1 |
Output Current | - |
Propagation Delay | 5.8ns |
No. of Pins | 6Pins |
Logic Case Style | SC-70 |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLTAGE LEVEL TRANSLATOR, BI-DIRECTIONAL, 1 BIT, SC-70-6; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:5.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes | Newark Electronics
- 1-Bit Bidirectional Voltage-Level Shifter With Auto Direction Sensing and +/-15-kV ESD Protect | Texas Instruments
Viewing Distributors for TXB0101DCKR .
Loading...
Loading Results for TXB0101DCKR .