Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 5.8ns |
No. of Pins | 6Pins |
Logic Case Style | SOT-23 |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TXB0101DBVR?
Additional datasheets, footprints and schematics for TXB0101DBVR are listed on our Part Details page. You can also find images and similar parts to TXB0101DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0101DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0101DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0101DBVR fall under?
The TXB0101DBVR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0101DBVR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0101DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0101DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0101DBVR have stock available?
Authorised distributors including Rochester Electronics and Chip One Stop have stock available or on a lead time for TXB0101DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0101DBVR often in real-time on the comparison pages.
What if I can't find stock of TXB0101DBVR?
You can fill out our help required form which you can use to request a quote for TXB0101DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.