Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 15m |
Tape Width | 18mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Yellow |
For Use With | Brother PT-8000 Label Machines |
Product Range | - |
Background Colour | Yellow |
Colour | Black |
TX P-touch blk on yellow tape,18mm 15m L | RS |
TAPE, BLACK/YELLOW, 18MM | Farnell |
Where can I find additional details, specifications and documents for a TX641?
Additional datasheets, footprints and schematics for TX641 are listed on our Part Details page. You can also find images and similar parts to TX641 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX641 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX641 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX641 fall under?
The TX641 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TX641 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX641 you can contact the distributor directly for product support, shipping queries etc.
Is the TX641 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX641 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for TX641.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX641 often in real-time on the comparison pages.
What if I can't find stock of TX641?
You can fill out our help required form which you can use to request a quote for TX641 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.