Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Type | Toroid |
---|---|
Core Size | TX58/41/18 |
Core Material Grade | 3C11 |
For Use With | - |
Effective Magnetic Path Length | 152mm |
Ae Effective Cross Section Area | 152mm² |
Inductance Factor Al | 5.4µH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3C11 |
FERRITE CORE, TOROID, 3C11 | Farnell |
Transformer Cores, Toroid, Tx58/41/18, 3C11, 152 Mm, 152 Mm Rohs Compliant: Yes |Ferroxcube TX58/41/18-3C11 | Newark Electronics |
Where can I find additional details, specifications and documents for a TX58/41/18-3C11?
Additional datasheets, footprints and schematics for TX58/41/18-3C11 are listed on our Part Details page. You can also find images and similar parts to TX58/41/18-3C11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX58/41/18-3C11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX58/41/18-3C11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX58/41/18-3C11 fall under?
The TX58/41/18-3C11 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to TX58/41/18-3C11 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX58/41/18-3C11 you can contact the distributor directly for product support, shipping queries etc.
Is the TX58/41/18-3C11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX58/41/18-3C11 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for TX58/41/18-3C11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX58/41/18-3C11 often in real-time on the comparison pages.
What if I can't find stock of TX58/41/18-3C11?
You can fill out our help required form which you can use to request a quote for TX58/41/18-3C11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.