TX231 Labelling & Marking by Brother

TAPE BLACK/WHITE 12MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.02

Distributor Stock
Logo for Farnell
Farnell
from US$47.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.02
3
in stock
Buy Now
Logo for element14
element14
from US$41.61
-
Buy Now

Specifications

Label Tape Type Adhesive-Laminated
Tape Length 15m
Tape Width 12mm
Tape Material PET (Polyester) Film
Label Tape Colour Black on White
For Use With Brother PT-8000 Label Machines
Product Range -
Background Colour White
Colour Black

Alternative Descriptions

Tape, Black/White, 12Mm | Newark Electronics
TAPE, BLACK/WHITE, 12MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TX231?

Additional datasheets, footprints and schematics for TX231 are listed on our Part Details page. You can also find images and similar parts to TX231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TX231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TX231 fall under?

The TX231 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to TX231 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TX231 you can contact the distributor directly for product support, shipping queries etc.

Is the TX231 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TX231 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TX231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TX231 often in real-time on the comparison pages.

What if I can't find stock of TX231?

You can fill out our help required form which you can use to request a quote for TX231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay