Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 15m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Transparent |
For Use With | Brother PT-8000 Label Machines |
Product Range | - |
Background Colour | Transparent |
Colour | Black |
Tape, Black/Clear, 12Mm | Newark Electronics |
TAPE, BLACK/CLEAR, 12MM | element14 |
Where can I find additional details, specifications and documents for a TX131?
Additional datasheets, footprints and schematics for TX131 are listed on our Part Details page. You can also find images and similar parts to TX131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX131 fall under?
The TX131 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TX131 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX131 you can contact the distributor directly for product support, shipping queries etc.
Is the TX131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX131 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TX131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX131 often in real-time on the comparison pages.
What if I can't find stock of TX131?
You can fill out our help required form which you can use to request a quote for TX131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.