Status: | Unknown |
---|---|
Series: | TX Series |
RoHS: | Unknown |
Prices starting from US$73.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$73.83
|
8
in stock
|
Buy Now |
Current Rating | 70A |
---|---|
Transformer Mounting | Bench |
Product Range | TX Series |
External Depth | 30mm |
External Height | 76mm |
External Width | 36mm |
Frequency Max | 20kHz |
Frequency Min | 20Hz |
Turns Ratio:- | Newark Electronics |
Where can I find additional details, specifications and documents for a TX-70A?
Additional datasheets, footprints and schematics for TX-70A are listed on our Part Details page. You can also find images and similar parts to TX-70A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX-70A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX-70A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX-70A fall under?
The TX-70A is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TX-70A when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX-70A you can contact the distributor directly for product support, shipping queries etc.
Is the TX-70A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX-70A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TX-70A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX-70A often in real-time on the comparison pages.
What if I can't find stock of TX-70A?
You can fill out our help required form which you can use to request a quote for TX-70A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.