Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Boot Type | Protective Boot |
---|---|
Protective Boot Material | Rubber |
For Use With | TW7-5-13B & TWN7-5-13W Multi-purpose Universal Enclosures |
External Height - Metric | 56mm |
External Width - Metric | 71mm |
External Depth - Metric | 27mm |
Protective Boot Colour | Green |
Product Range | - |
Accessory Type | Rubber Boot |
External Depth | 27mm |
External Height | 56mm |
External Width | 71mm |
Rubber Boot, 71Mm, Silicone, Green | Newark Electronics |
RUBBER BOOT, 71MM, SILICONE, GREEN | element14 |
Where can I find additional details, specifications and documents for a TWSC7-5G?
Additional datasheets, footprints and schematics for TWSC7-5G are listed on our Part Details page. You can also find images and similar parts to TWSC7-5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWSC7-5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWSC7-5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWSC7-5G fall under?
The TWSC7-5G is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to TWSC7-5G when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWSC7-5G you can contact the distributor directly for product support, shipping queries etc.
Is the TWSC7-5G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWSC7-5G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TWSC7-5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWSC7-5G often in real-time on the comparison pages.
What if I can't find stock of TWSC7-5G?
You can fill out our help required form which you can use to request a quote for TWSC7-5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.