TWR60 Enclosures, Racks & Accessories by Hoffman Enclosures

THERMOSTAT NC/NO 0 TO 60 DEG C 250V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Operating Voltage 250V
Contact Current Max 10A
Operation Type NC / NO
Operating Temperature Min 0 C
Operating Temperature Max 60 C
Product Range -

Alternative Descriptions

Thermostat, Nc/No, 0 To 60 Deg C, 250V | Newark Electronics
Thermostat Controller 0-60deg C | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWR60?

Additional datasheets, footprints and schematics for TWR60 are listed on our Part Details page. You can also find images and similar parts to TWR60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWR60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWR60 fall under?

The TWR60 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to TWR60 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWR60 you can contact the distributor directly for product support, shipping queries etc.

Is the TWR60 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWR60 have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for TWR60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWR60 often in real-time on the comparison pages.

What if I can't find stock of TWR60?

You can fill out our help required form which you can use to request a quote for TWR60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay