Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | RF Wireless Module |
Core Sub-Architecture | WiFi |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | NXP Tower System |
Kit Contents | Board Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 802.11n WiFi FCC + CE-certified Qualcomm Atheros system-in-package MQX software |
Add-On Board, Atheros 802.11N Wi-Fi, Tower System | Newark Electronics |
Tower System | Avnet America |
Where can I find additional details, specifications and documents for a TWR-WIFI-AR4100?
Additional datasheets, footprints and schematics for TWR-WIFI-AR4100 are listed on our Part Details page. You can also find images and similar parts to TWR-WIFI-AR4100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-WIFI-AR4100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-WIFI-AR4100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-WIFI-AR4100 fall under?
The TWR-WIFI-AR4100 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TWR-WIFI-AR4100 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-WIFI-AR4100 you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-WIFI-AR4100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-WIFI-AR4100 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for TWR-WIFI-AR4100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-WIFI-AR4100 often in real-time on the comparison pages.
What if I can't find stock of TWR-WIFI-AR4100?
You can fill out our help required form which you can use to request a quote for TWR-WIFI-AR4100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.