Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 70mm |
External Depth - Metric | 105mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.969" |
External Width - Imperial | 2.756" |
External Depth - Imperial | 4.134" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
TWN Enclosure, White, 105x70x50mm | RS |
Multipurpose Enclosure, Abs, White | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a TWN7-5-11W?
Additional datasheets, footprints and schematics for TWN7-5-11W are listed on our Part Details page. You can also find images and similar parts to TWN7-5-11W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWN7-5-11W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWN7-5-11W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWN7-5-11W fall under?
The TWN7-5-11W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TWN7-5-11W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWN7-5-11W you can contact the distributor directly for product support, shipping queries etc.
Is the TWN7-5-11W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWN7-5-11W have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TWN7-5-11W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWN7-5-11W often in real-time on the comparison pages.
What if I can't find stock of TWN7-5-11W?
You can fill out our help required form which you can use to request a quote for TWN7-5-11W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.