TWN5-2-7W Enclosures, Racks & Accessories by Takachi

MULTIPURPOSE ENCLOSURE ABS WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.93

Distributor Stock
Logo for Farnell
Farnell
from US$5.22
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.93
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.30
-
Buy Now
Logo for element14
element14
from US$4.00
-
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 15mm
External Width - Metric 50mm
External Depth - Metric 70mm
IP Rating -
Body Colour White
NEMA Rating -
External Height - Imperial 0.591"
External Width - Imperial 1.969"
External Depth - Imperial 2.756"
Product Range -
No. of Switch Holes -

Alternative Descriptions

Enclosure: multipurpose | Transfer Multisort Elektronik
Multipurpose Enclosure, Abs, White | Newark Electronics
MULTIPURPOSE ENCLOSURE, ABS, WHITE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWN5-2-7W?

Additional datasheets, footprints and schematics for TWN5-2-7W are listed on our Part Details page. You can also find images and similar parts to TWN5-2-7W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWN5-2-7W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWN5-2-7W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWN5-2-7W fall under?

The TWN5-2-7W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to TWN5-2-7W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWN5-2-7W you can contact the distributor directly for product support, shipping queries etc.

Is the TWN5-2-7W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWN5-2-7W have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TWN5-2-7W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWN5-2-7W often in real-time on the comparison pages.

What if I can't find stock of TWN5-2-7W?

You can fill out our help required form which you can use to request a quote for TWN5-2-7W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay