TWN11-8-22W Enclosures, Racks & Accessories by Takachi

MULTIPURPOSE ENCLOSURE ABS WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.59

Distributor Stock
Logo for Farnell
Farnell
from US$22.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.47
-
Buy Now
Logo for element14
element14
from US$18.59
-
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 75.3mm
External Width - Metric 110mm
External Depth - Metric 220mm
IP Rating -
Body Colour White
NEMA Rating -
External Height - Imperial 2.965"
External Width - Imperial 4.331"
External Depth - Imperial 8.661"
Product Range -
No. of Switch Holes -

Alternative Descriptions

Multipurpose Enclosure, Abs, White | Newark Electronics
MULTIPURPOSE ENCLOSURE, ABS, WHITE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWN11-8-22W?

Additional datasheets, footprints and schematics for TWN11-8-22W are listed on our Part Details page. You can also find images and similar parts to TWN11-8-22W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWN11-8-22W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWN11-8-22W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWN11-8-22W fall under?

The TWN11-8-22W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to TWN11-8-22W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWN11-8-22W you can contact the distributor directly for product support, shipping queries etc.

Is the TWN11-8-22W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWN11-8-22W have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TWN11-8-22W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWN11-8-22W often in real-time on the comparison pages.

What if I can't find stock of TWN11-8-22W?

You can fill out our help required form which you can use to request a quote for TWN11-8-22W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay