TWF7-3-13W Enclosures, Racks & Accessories by Takachi

MULTIPURPOSE FLANGED ENCLOSURE ABS WHT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.09

Distributor Stock
Logo for Farnell
Farnell
from US$10.11
1
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.09
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.25
1
in stock
Buy Now
Logo for element14
element14
from US$8.05
1
in stock
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 25.5mm
External Width - Metric 65.5mm
External Depth - Metric 150mm
IP Rating -
Body Colour White
NEMA Rating -
External Height - Imperial -
External Width - Imperial -
External Depth - Imperial -
Product Range -
No. of Switch Holes -

Alternative Descriptions

Enclosure: multipurpose | Transfer Multisort Elektronik
Enclosure, Flanged, Ul94-V0, Multipurpose, 25.5 Mm, 65.5 Mm, 150 Mm Rohs Compliant: Yes |Takachi TWF7-3-13W | Newark Electronics
MULTIPURPOSE FLANGED ENCLOSURE, ABS, WHT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWF7-3-13W?

Additional datasheets, footprints and schematics for TWF7-3-13W are listed on our Part Details page. You can also find images and similar parts to TWF7-3-13W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWF7-3-13W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWF7-3-13W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWF7-3-13W fall under?

The TWF7-3-13W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to TWF7-3-13W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWF7-3-13W you can contact the distributor directly for product support, shipping queries etc.

Is the TWF7-3-13W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWF7-3-13W have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TWF7-3-13W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWF7-3-13W often in real-time on the comparison pages.

What if I can't find stock of TWF7-3-13W?

You can fill out our help required form which you can use to request a quote for TWF7-3-13W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay