Status: | Unknown |
---|---|
Series: | TWE Series |
RoHS: | Unknown |
Wire Ferrule Type | Twin Wire |
---|---|
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Length | 14mm |
Insulator Colour | Yellow |
Product Range | TWE Series |
Overall Length | 26mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (27-Jun-2018) |
Ferrule, Insulated, Twin, 6Mmsq., Pk50 | Newark Electronics |
FERRULE, INSULATED, TWIN, 6MMSQ., PK50 | element14 |
Where can I find additional details, specifications and documents for a TWE6-14?
Additional datasheets, footprints and schematics for TWE6-14 are listed on our Part Details page. You can also find images and similar parts to TWE6-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWE6-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWE6-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWE6-14 fall under?
The TWE6-14 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to TWE6-14 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWE6-14 you can contact the distributor directly for product support, shipping queries etc.
Is the TWE6-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWE6-14 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TWE6-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWE6-14 often in real-time on the comparison pages.
What if I can't find stock of TWE6-14?
You can fill out our help required form which you can use to request a quote for TWE6-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.