Status: | Unknown |
---|---|
Series: | HTMC TWD Series |
RoHS: | Unknown |
Capacitance | 25000µF |
---|---|
Voltage Rating | 10V |
Product Range | HTMC TWD Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 25000Μf, 10V, 20% | Newark Electronics |
Cap Tant Wet 25uF 10V 20% (9.52 X 26.97mm) Axial 0.4 Ohm 125C Tray | Future Electronics |
Tantalum - NTP Conformal25 mF,10 V | AVX TWDE253M010CB0Z0700 | RS Americas |
CAP, 25000µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a TWDE253M010CB0Z0700?
Additional datasheets, footprints and schematics for TWDE253M010CB0Z0700 are listed on our Part Details page. You can also find images and similar parts to TWDE253M010CB0Z0700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWDE253M010CB0Z0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWDE253M010CB0Z0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWDE253M010CB0Z0700 fall under?
The TWDE253M010CB0Z0700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TWDE253M010CB0Z0700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWDE253M010CB0Z0700 you can contact the distributor directly for product support, shipping queries etc.
Is the TWDE253M010CB0Z0700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWDE253M010CB0Z0700 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TWDE253M010CB0Z0700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWDE253M010CB0Z0700 often in real-time on the comparison pages.
What if I can't find stock of TWDE253M010CB0Z0700?
You can fill out our help required form which you can use to request a quote for TWDE253M010CB0Z0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.