Status: | Unknown |
---|---|
Series: | TWC-Y Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Product Range | TWC-Y Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 200°C |
ESR | 4.29ohm |
SVHC | No SVHC (27-Jun-2018) |
CAP, 68µF, 25V, 20% | Farnell |
Cap, 68Μf, 25V, 20% Rohs Compliant: No |Kyocera Avx TWCA686M025SCYZ0000 | Newark Electronics |
Cap Tant Wet 68uF 25V 20% Axial 4.29 Ohm -55 to 200°C | Avnet America |
Wet Tantalum,68 uF,25 V | AVX TWCA686M025SCYZ0000 | RS Americas |
Where can I find additional details, specifications and documents for a TWCA686M025SCYZ0000?
Additional datasheets, footprints and schematics for TWCA686M025SCYZ0000 are listed on our Part Details page. You can also find images and similar parts to TWCA686M025SCYZ0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWCA686M025SCYZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWCA686M025SCYZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWCA686M025SCYZ0000 fall under?
The TWCA686M025SCYZ0000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TWCA686M025SCYZ0000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWCA686M025SCYZ0000 you can contact the distributor directly for product support, shipping queries etc.
Is the TWCA686M025SCYZ0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWCA686M025SCYZ0000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TWCA686M025SCYZ0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWCA686M025SCYZ0000 often in real-time on the comparison pages.
What if I can't find stock of TWCA686M025SCYZ0000?
You can fill out our help required form which you can use to request a quote for TWCA686M025SCYZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.