TWCA566K030SCYZ0000 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 56UF, 10%, 30V, AXIAL

Status: Unknown
Series: TWC-Y Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.64

Distributor Stock
Logo for RS Americas
RS Americas
from US$40.81
-
Buy Now
Logo for element14
element14
from US$35.64
-
Buy Now

Specifications

Capacitance 56µF
Voltage Rating 30V
Product Range TWC-Y Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Operating Temperature Min -55°C
ESR 5.21ohm
RoHS Compliant No

Alternative Descriptions

Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWCA566K030SCYZ0000?

Additional datasheets, footprints and schematics for TWCA566K030SCYZ0000 are listed on our Part Details page. You can also find images and similar parts to TWCA566K030SCYZ0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWCA566K030SCYZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWCA566K030SCYZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWCA566K030SCYZ0000 fall under?

The TWCA566K030SCYZ0000 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TWCA566K030SCYZ0000 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWCA566K030SCYZ0000 you can contact the distributor directly for product support, shipping queries etc.

Is the TWCA566K030SCYZ0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWCA566K030SCYZ0000 have stock available?

Authorised distributors including RS Americas and element14 have stock available or on a lead time for TWCA566K030SCYZ0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWCA566K030SCYZ0000 often in real-time on the comparison pages.

What if I can't find stock of TWCA566K030SCYZ0000?

You can fill out our help required form which you can use to request a quote for TWCA566K030SCYZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay