Status: | Unknown |
---|---|
Series: | TWA Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 75V |
Product Range | TWA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Tantalum Capacitor, Wet, Twa Series, 470 F, 10%, 75 V, Axial Leaded Rohs Compliant: No |Kyocera Avx TWAE477K075SBDZ0000 | Newark Electronics |
CAP, 470µF, 75V, 10% | element14 |
Tantalum Capacitor, 470 uF, 75 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a TWAE477K075SBDZ0000?
Additional datasheets, footprints and schematics for TWAE477K075SBDZ0000 are listed on our Part Details page. You can also find images and similar parts to TWAE477K075SBDZ0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWAE477K075SBDZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWAE477K075SBDZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWAE477K075SBDZ0000 fall under?
The TWAE477K075SBDZ0000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TWAE477K075SBDZ0000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWAE477K075SBDZ0000 you can contact the distributor directly for product support, shipping queries etc.
Is the TWAE477K075SBDZ0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWAE477K075SBDZ0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TWAE477K075SBDZ0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWAE477K075SBDZ0000 often in real-time on the comparison pages.
What if I can't find stock of TWAE477K075SBDZ0000?
You can fill out our help required form which you can use to request a quote for TWAE477K075SBDZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.