Status: | Unknown |
---|---|
Series: | TW8844 TW8845 |
RoHS: | Unknown |
Video Processor Application | Automotive Display Portable/Consumer Displays |
---|---|
Supply Voltage Min | 1.08V |
Supply Voltage Max | 1.32V |
IC Mounting | SMD |
TV / Video Case Style | LQFP |
No. of Pins | 156Pins |
Product Range | TW8844 TW8845 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Lcd Video Processor, Aec-Q100, Lqfp-156 | Newark Electronics |
TW8845 NEXT GEN LCD CONTROLLER W/ 1080P & BT656 OUTPUT SOC I | Avnet America |
LCD VIDEO PROCESSOR, AEC-Q100, LQFP-156 | Farnell |
Where can I find additional details, specifications and documents for a TW8845AT-LB1-GE?
Additional datasheets, footprints and schematics for TW8845AT-LB1-GE are listed on our Part Details page. You can also find images and similar parts to TW8845AT-LB1-GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW8845AT-LB1-GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW8845AT-LB1-GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW8845AT-LB1-GE fall under?
The TW8845AT-LB1-GE is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to TW8845AT-LB1-GE when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW8845AT-LB1-GE you can contact the distributor directly for product support, shipping queries etc.
Is the TW8845AT-LB1-GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW8845AT-LB1-GE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TW8845AT-LB1-GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW8845AT-LB1-GE often in real-time on the comparison pages.
What if I can't find stock of TW8845AT-LB1-GE?
You can fill out our help required form which you can use to request a quote for TW8845AT-LB1-GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.