Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | TW8844 |
Kit Application Type | Processor |
Application Sub Type | Video Signal Processor |
Kit Contents | Eval Board TW8844 |
RoHS Compliant | Yes |
Eval Board, Video Signal Processor | Newark Electronics |
TW8844 EVALUATION BOARD WITH MIPI INTERFACE - ROHS COMPLIANT | Avnet America |
Where can I find additional details, specifications and documents for a TW8844-LB1-EVAL?
Additional datasheets, footprints and schematics for TW8844-LB1-EVAL are listed on our Part Details page. You can also find images and similar parts to TW8844-LB1-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW8844-LB1-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW8844-LB1-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW8844-LB1-EVAL fall under?
The TW8844-LB1-EVAL is listed under Development Boards, Evaluation Tools > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TW8844-LB1-EVAL when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW8844-LB1-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the TW8844-LB1-EVAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW8844-LB1-EVAL have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TW8844-LB1-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW8844-LB1-EVAL often in real-time on the comparison pages.
What if I can't find stock of TW8844-LB1-EVAL?
You can fill out our help required form which you can use to request a quote for TW8844-LB1-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.