Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Video Processor Application | Automotive Display Systems |
---|---|
Supply Voltage Max | 3.3V |
IC Mounting | SMD |
TV / Video Case Style | TQFP |
No. of Pins | 100Pins |
RoHS Compliant | Yes |
Video ICs TW8824-TA1-CR Low Cost LCD Controller with BT.656 Output | Future Electronics |
Video Proc 100-Pin TQFP T/R | Avnet America |
Lcd Video Processor, Smd-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a TW8824-TA1-CRT?
Additional datasheets, footprints and schematics for TW8824-TA1-CRT are listed on our Part Details page. You can also find images and similar parts to TW8824-TA1-CRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW8824-TA1-CRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW8824-TA1-CRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW8824-TA1-CRT fall under?
The TW8824-TA1-CRT is listed under Semiconductors - ICs > Video Processing > Video Processors.
Can I view similar or alternative parts?
You can view similar parts to TW8824-TA1-CRT when available in the Video Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW8824-TA1-CRT you can contact the distributor directly for product support, shipping queries etc.
Is the TW8824-TA1-CRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW8824-TA1-CRT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for TW8824-TA1-CRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW8824-TA1-CRT often in real-time on the comparison pages.
What if I can't find stock of TW8824-TA1-CRT?
You can fill out our help required form which you can use to request a quote for TW8824-TA1-CRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.