Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Video Processor Application | Automotive Display Systems |
---|---|
Supply Voltage Max | 3.3V |
IC Mounting | SMD |
TV / Video Case Style | TQFP |
No. of Pins | 100Pins |
RoHS Compliant | Yes |
Lcd Video Processor, Smd-100 | Newark Electronics |
TW8824-TA1-CR LOW COST LCD CONTROLLER WITH BT.656 OUTPUT (CU | Future Electronics |
Video Proc LCD 100-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a TW8824-TA1-CR?
Additional datasheets, footprints and schematics for TW8824-TA1-CR are listed on our Part Details page. You can also find images and similar parts to TW8824-TA1-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW8824-TA1-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW8824-TA1-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW8824-TA1-CR fall under?
The TW8824-TA1-CR is listed under Semiconductors - ICs > Video Processing > Video Processors.
Can I view similar or alternative parts?
You can view similar parts to TW8824-TA1-CR when available in the Video Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW8824-TA1-CR you can contact the distributor directly for product support, shipping queries etc.
Is the TW8824-TA1-CR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW8824-TA1-CR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for TW8824-TA1-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW8824-TA1-CR often in real-time on the comparison pages.
What if I can't find stock of TW8824-TA1-CR?
You can fill out our help required form which you can use to request a quote for TW8824-TA1-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.