Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20mm |
External Width - Metric | 70mm |
External Depth - Metric | 105mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.787" |
External Width - Imperial | 2.756" |
External Depth - Imperial | 4.134" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Multipurpose Enclosure, Abs, Black | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, BLACK | Farnell |
TW Plastic Enclosure, 70x20x105mm | RS |
Where can I find additional details, specifications and documents for a TW7-2-11B?
Additional datasheets, footprints and schematics for TW7-2-11B are listed on our Part Details page. You can also find images and similar parts to TW7-2-11B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW7-2-11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW7-2-11B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW7-2-11B fall under?
The TW7-2-11B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TW7-2-11B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW7-2-11B you can contact the distributor directly for product support, shipping queries etc.
Is the TW7-2-11B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW7-2-11B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for TW7-2-11B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW7-2-11B often in real-time on the comparison pages.
What if I can't find stock of TW7-2-11B?
You can fill out our help required form which you can use to request a quote for TW7-2-11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.